Status: | Unknown |
---|---|
Series: | NANO2 463 Series |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.70
|
1,260
in stock
|
Buy Now | |
CoreStaff
from US$2.33
|
2,490
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
2,435
in stock
|
Buy Now | |
element14
from US$3.03
|
1,100
in stock
|
Buy Now | |
Farnell
from US$3.01
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
617
in stock
|
Buy Now | |
Future Electronics
from US$2.06
|
-
|
Buy Now |
Product Range | NANO2 463 Series |
---|---|
Fuse Current | 15A |
Voltage Rating VAC | 250V |
Voltage Rating VDC | 100V |
Blow Characteristic | Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 100A |
RoHS Compliant | Yes |
Fuse, Fast Acting, 15A, Smd | Newark Electronics |
Surface Mount Fuses 250VAC 15A .0047ohms 463 NANO2 | Future Electronics |
Where can I find additional details, specifications and documents for a 0463015.ER?
Additional datasheets, footprints and schematics for 0463015.ER are listed on our Part Details page. You can also find images and similar parts to 0463015.ER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0463015.ER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0463015.ER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0463015.ER fall under?
The 0463015.ER is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0463015.ER when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0463015.ER you can contact the distributor directly for product support, shipping queries etc.
Is the 0463015.ER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0463015.ER have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for 0463015.ER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0463015.ER often in real-time on the comparison pages.
What if I can't find stock of 0463015.ER?
You can fill out our help required form which you can use to request a quote for 0463015.ER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.