Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
Future Electronics
from US$0.56
|
60,000
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
178
in stock
|
Buy Now | |
Avnet Abacus
-
|
46,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Surface Mount Right Angle |
Current Rating | 0.4A |
External Length / Height | 2mm |
Lead Spacing | 0.5mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 50V |
#ONNECTOR, FPC, ZIF, 0.5MM, 15WAY | element14 |
Where can I find additional details, specifications and documents for a 046288015000846+?
Additional datasheets, footprints and schematics for 046288015000846+ are listed on our Part Details page. You can also find images and similar parts to 046288015000846+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 046288015000846+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 046288015000846+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 046288015000846+ fall under?
The 046288015000846+ is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 046288015000846+ when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 046288015000846+ you can contact the distributor directly for product support, shipping queries etc.
Is the 046288015000846+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 046288015000846+ have stock available?
Authorised distributors including Future Electronics, Rutronik, RS Americas, Avnet Abacus and Newark Electronics have stock available or on a lead time for 046288015000846+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 046288015000846+ often in real-time on the comparison pages.
What if I can't find stock of 046288015000846+?
You can fill out our help required form which you can use to request a quote for 046288015000846+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.