Status: | Unknown |
---|---|
Series: | 6239 Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Plug |
Product Range | 6239 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 2 Row, 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Surface Mount Right Angle |
Lead Spacing | 0.5mm |
Status: | Unknown |
---|---|
Series: | 6239 Series |
RoHS: | Compliant |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | 6239 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
RoHS Compliant | Yes |
CONNECTOR, FPC, ZIF, 0.5MM, 30WAY | element14 |
Ffc/Fpc Board Connector, Zif, 6239 Series, Surface Mount, Plug, 30, Bottom, 0.5 Mm Rohs Compliant: Yes |Avx Interconnect 046239030001800+ | Newark Electronics |
Where can I find additional details, specifications and documents for a 04 6239 030 001 800+?
Additional datasheets, footprints and schematics for 04 6239 030 001 800+ are listed on our Part Details page. You can also find images and similar parts to 04 6239 030 001 800+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04 6239 030 001 800+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04 6239 030 001 800+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04 6239 030 001 800+ fall under?
The 04 6239 030 001 800+ is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 04 6239 030 001 800+ when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04 6239 030 001 800+ you can contact the distributor directly for product support, shipping queries etc.
Is the 04 6239 030 001 800+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04 6239 030 001 800+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 04 6239 030 001 800+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04 6239 030 001 800+ often in real-time on the comparison pages.
What if I can't find stock of 04 6239 030 001 800+?
You can fill out our help required form which you can use to request a quote for 04 6239 030 001 800+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.