Status: | Unknown |
---|---|
Series: | 6239 Series |
RoHS: | Compliant |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | 6239 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
RoHS Compliant | Yes |
Ffc/Fpc Connector, Receptacle 20 Position 1Row | Newark Electronics |
Where can I find additional details, specifications and documents for a 046239020001800+?
Additional datasheets, footprints and schematics for 046239020001800+ are listed on our Part Details page. You can also find images and similar parts to 046239020001800+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 046239020001800+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 046239020001800+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 046239020001800+ fall under?
The 046239020001800+ is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 046239020001800+ when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 046239020001800+ you can contact the distributor directly for product support, shipping queries etc.
Is the 046239020001800+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 046239020001800+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 046239020001800+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 046239020001800+ often in real-time on the comparison pages.
What if I can't find stock of 046239020001800+?
You can fill out our help required form which you can use to request a quote for 046239020001800+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.