Status: | Unknown |
---|---|
Series: | 6232 Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | 6232 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Vertical |
CONNECTOR, FFC/FPC, SMD, STR, 1MM, 14WAY | Farnell |
Ffc/Fpc Board Connector, 6232 Series, Surface Mount, Receptacle, 14, Top, 1 Mm Rohs Compliant: Yes |Kyocera 046232114015800+ | Newark Electronics |
RoHS Compliant | Yes |
---|
CONNECTOR, FFC/FPC, SMD, STR, 1MM, 14WAY | element14 |
14P FFC/FPC LIF 90° 1,00MM SMT | Rutronik |
6232 Series 14 Position FFC FPC Vertical 1 Sided Connector Socket | Future Electronics |
Where can I find additional details, specifications and documents for a 046232114015800+?
Additional datasheets, footprints and schematics for 046232114015800+ are listed on our Part Details page. You can also find images and similar parts to 046232114015800+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 046232114015800+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 046232114015800+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 046232114015800+ fall under?
The 046232114015800+ is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 046232114015800+ when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 046232114015800+ you can contact the distributor directly for product support, shipping queries etc.
Is the 046232114015800+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 046232114015800+ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Rutronik and Future Electronics have stock available or on a lead time for 046232114015800+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 046232114015800+ often in real-time on the comparison pages.
What if I can't find stock of 046232114015800+?
You can fill out our help required form which you can use to request a quote for 046232114015800+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.