0461178281 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE SPLIT 8.7MM 180 OHM/100MHZ 1GHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.78

Distributor Stock
Logo for Newark
Newark
from US$2.00
383
in stock
Buy Now
Logo for element14
element14
from US$1.78
383
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.12
383
in stock
Buy Now
Logo for RS
RS
from US$1.89
180
in stock
Buy Now

Specifications

Cable Diameter Max 8.7mm
Frequency Min 200MHz
Frequency Max 1GHz
Product Range -
Impedance 430ohm
Material Grade 61

Alternative Descriptions

Ferrite Core, Split, 8.7Mm, 180 Ohm/100Mhz, 1Ghz | Newark Electronics
FERRITE CORE, SPLIT, 8.7MM, 180 OHM/100MHZ, 1GHZ | element14
Round cable snap-ons-case & ferrite | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0461178281?

Additional datasheets, footprints and schematics for 0461178281 are listed on our Part Details page. You can also find images and similar parts to 0461178281 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0461178281 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0461178281 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0461178281 fall under?

The 0461178281 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 0461178281 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0461178281 you can contact the distributor directly for product support, shipping queries etc.

Is the 0461178281 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0461178281 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 0461178281.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0461178281 often in real-time on the comparison pages.

What if I can't find stock of 0461178281?

You can fill out our help required form which you can use to request a quote for 0461178281 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay