Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.29
|
No stock
|
Buy Now |
Bore Diameter | 16mm |
---|---|
External Diameter | 34mm |
External Width | 13mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
COLLAR, STEEL, 1PC, 16MM | Farnell |
Where can I find additional details, specifications and documents for a 046101016FAR?
Additional datasheets, footprints and schematics for 046101016FAR are listed on our Part Details page. You can also find images and similar parts to 046101016FAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 046101016FAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 046101016FAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 046101016FAR fall under?
The 046101016FAR is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 046101016FAR when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 046101016FAR you can contact the distributor directly for product support, shipping queries etc.
Is the 046101016FAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 046101016FAR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 046101016FAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 046101016FAR often in real-time on the comparison pages.
What if I can't find stock of 046101016FAR?
You can fill out our help required form which you can use to request a quote for 046101016FAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.