Status: | Unknown |
---|---|
Series: | 0461 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 0461 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
IC & Component Sockets 10u AU OVER NI 21 CON | Sager |
Ic Socket, 1 Position, Solder | Newark Electronics |
PIN RECEPTACLE, 1POS, SOLDER | Farnell Contract |
IC SOCKETS & CARD CONNECTORS | Future Electronics |
Probe | RS Americas |
Where can I find additional details, specifications and documents for a 0461-2-1515-2127040?
Additional datasheets, footprints and schematics for 0461-2-1515-2127040 are listed on our Part Details page. You can also find images and similar parts to 0461-2-1515-2127040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0461-2-1515-2127040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0461-2-1515-2127040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0461-2-1515-2127040 fall under?
The 0461-2-1515-2127040 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 0461-2-1515-2127040 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0461-2-1515-2127040 you can contact the distributor directly for product support, shipping queries etc.
Is the 0461-2-1515-2127040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0461-2-1515-2127040 have stock available?
Authorised distributors including Sager, Newark Electronics, Farnell Contract, Future Electronics and RS Americas have stock available or on a lead time for 0461-2-1515-2127040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0461-2-1515-2127040 often in real-time on the comparison pages.
What if I can't find stock of 0461-2-1515-2127040?
You can fill out our help required form which you can use to request a quote for 0461-2-1515-2127040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.