045977-000 Connector Backshells & Adapters by TE Connectivity

203M014-19B09

Status: Active
Series: -
RoHS: Unknown
Aliases: 045977-000,
3-1190353-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Sager
Sager
-
-
Buy Now

Specifications

Adapter Plating Material Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray)
Material Aluminum Alloy
TE Adapter Code 54
Adapter Entry Size 9
Cable Diameter Range 281 – 45in, 71 – 114mm
Connector Detail Specification Number MIL-DTL-26482
Connector General Specification Number MIL-DTL-26482 Series 2/Class A,L
Connector System Cable-to-Cable
Sealable Yes
Adapter Angle Straight
Connector Shell Size 14
Termination Device Type Magneform Ring
Style Shielded Boot

Alternative Descriptions

Circular MIL Spec Strain Reliefs & Adapters 203M014-19B09 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 045977-000?

Additional datasheets, footprints and schematics for 045977-000 are listed on our Part Details page. You can also find images and similar parts to 045977-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 045977-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 045977-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 045977-000 fall under?

The 045977-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 045977-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 045977-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 045977-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 045977-000 have stock available?

Authorised distributors including Sager have stock available or on a lead time for 045977-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 045977-000 often in real-time on the comparison pages.

What if I can't find stock of 045977-000?

You can fill out our help required form which you can use to request a quote for 045977-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay