045865-000

Connectors

> Connector Backshells & Adapters

> Screened Backshells & Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 045865-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 045865-000
Series Information for 045865-000 - TE Connectivity
  • Status: Active
  • Aliases: 045865-000, 5-1190352-5
  • Product Code: C417
  • Global Product Line: 907
  • GPL Description: Aerospace Defense & Marine

Description

TX40AC90-1006

Specifications

Material:
Aluminum Alloy
Adapter Plating Material:
Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B
TE Adapter Code:
40
Adapter Entry Size:
6
Cable Diameter Range:
188 – 3in, 48 – 76mm
Connector Detail Specification Number:
D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W
TE Connector Interface Code:
40
Connector Shell Size:
11, B
Sealable:
Yes
Adapter Angle:
90
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Connector System:
Cable-to-Cable
Style:
Tinel-Lock

Compatibility

  • Compatible Parts: 173643-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
TX40AC90-1006
Avnet America
Connector Accessories Tinel Lock Adapter RA Aluminum Alloy Bright Electroless Nickel Entry Size 6