0452FDLF175/SB Soldering Stations & Accessories by Unknown

TIP DESOLDERING SOIC28 17.5MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.84

Distributor Stock
Logo for Farnell
Farnell
from US$59.84
No stock
Buy Now
Logo for element14
element14
from US$69.89
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Tip / Nozzle Width 17.5mm
Tip / Nozzle Style SOIC-28
For Use With i-CON i-CON2 SMT UNIT 60AC/A SMD-40 DIGITAL 2000A MICRO-CON60iA REWORK80 TC40 SMD8000 Chip Tool
Product Range -
SVHC No SVHC (27-Jun-2018)
External Diameter 3mm
Length 81.5mm
Operating Temperature Max 450°C
Tip / Nozzle Length 81.5mm
Tip / Nozzle Size 17.5mm
Tip Size 17.5mm
Weight 0.011g

Alternative Descriptions

TIP, DESOLDERING, SOIC28, 17.5MM | element14
Soldering Iron Tip, Soic-28, 17.5 Mm Rohs Compliant: Na |Ersa 0452FDLF175/SB | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0452FDLF175/SB?

Additional datasheets, footprints and schematics for 0452FDLF175/SB are listed on our Part Details page. You can also find images and similar parts to 0452FDLF175/SB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0452FDLF175/SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0452FDLF175/SB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0452FDLF175/SB fall under?

The 0452FDLF175/SB is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.

Can I view similar or alternative parts?

You can view similar parts to 0452FDLF175/SB when available in the Soldering Irons range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0452FDLF175/SB you can contact the distributor directly for product support, shipping queries etc.

Is the 0452FDLF175/SB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0452FDLF175/SB have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 0452FDLF175/SB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0452FDLF175/SB often in real-time on the comparison pages.

What if I can't find stock of 0452FDLF175/SB?

You can fill out our help required form which you can use to request a quote for 0452FDLF175/SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay