Status: | Unknown |
---|---|
Series: | NANO2 452 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
790
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
39,000
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
7,000
in stock
|
Buy Now | |
element14
from US$1.43
|
5,755
in stock
|
Buy Now | |
Farnell
from US$1.42
|
5,755
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
1,440
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$0.66
|
950
in stock
|
Buy Now | |
RS Americas
from US$1.59
|
915
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
906
in stock
|
Buy Now | |
Distrelec
from US$1.11
|
-
|
Buy Now |
Fuse Current | 1A |
---|---|
Product Range | NANO2 452 Series |
Voltage Rating VAC | 125V |
Voltage Rating V DC | 125V |
Blow Characteristic | Slow Blow |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 50A |
SVHC | No SVHC (20-Jun-2016) |
452 Series Slo-Blo 125 V 1 A 6.1 x 2.69 mm NANO2« Subminiature Ceramic Fuse | Future Electronics |
1 AMP 125V SLO BLO | TTI Europe |
1A 125V slow SMD NANO | Rutronik |
FUSE, 1A, 125VAC/VDC, TIME DELAY, SMD | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Smd, 1A, Slow Blow, Full Reel | Newark Electronics |
Fuse SMD NANO2 Slo-Blo 1A T | Littelfuse 0452001.MRL | RS Americas |
Fuse SMD NANO2 Slo-Blo 1A T | RS |
Littelfuse SMD Fuse 6.1 x 2.7mm 50A @ 125V 1A Ceramic Time Lag T 452 | Distrelec |
Where can I find additional details, specifications and documents for a 0452001.MRL?
Additional datasheets, footprints and schematics for 0452001.MRL are listed on our Part Details page. You can also find images and similar parts to 0452001.MRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0452001.MRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0452001.MRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0452001.MRL fall under?
The 0452001.MRL is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0452001.MRL when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0452001.MRL you can contact the distributor directly for product support, shipping queries etc.
Is the 0452001.MRL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0452001.MRL have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, element14 and Farnell have stock available or on a lead time for 0452001.MRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0452001.MRL often in real-time on the comparison pages.
What if I can't find stock of 0452001.MRL?
You can fill out our help required form which you can use to request a quote for 0452001.MRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.