0450094003

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0450094003
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0450094003
Series Information for 0450094003 - TE Connectivity
  • Status: Active
  • Aliases: 0450094003, 6-1190345-4
  • Product Code: B737
  • Global Product Line: 715
  • GPL Description: Appliances

Description

RNF-3000-3/1-8-SP

Specifications

Material:
Irradiated Modified Polyolefin
Color:
Gray
Fluid Type:
Lubricating Oil, Hydraulic Fluid, Water, Gasoline
Shrink Ratio:
3:1
Flexibility:
Flexible
Expanded Inside Diameter (Min):
3mm, .118in
Recovered Wall Thickness (Nominal):
.55mm, .022in
Recovered Inside Diameter (Max):
.039in, 1mm
Recovered Wall Thickness (Tolerance):
.1mm, .004in
Voltage (Max):
.6kV
Low Outgassing:
No
Product Source:
Czech Republic
Packaging Method:
Spool
Applicable Region:
Global
Wall Type:
Single
Product Family:
RNF-3000
Resistant To:
Abrasion, Mechanical Damage, Strain, Fluids
Recovery Temperature:
120°C
Operating Temperature Range:
-55 – 135°C
Shrink Temperature (Min):
80°C
Fluid Resistance:
Splash Protection
Flammability:
Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability