Status: | Unknown |
---|---|
Series: | NANO2 Series |
RoHS: | Unknown |
Fuse Current | 4A |
---|---|
Product Range | NANO2 Series |
Voltage Rating VAC | 125VAC |
Voltage Rating V DC | 125VDC |
Blow Characteristic | Time Delay |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 50A |
Breaking Capacity | 50A @ 125V AC / DC |
Fuse Size Code | Nano² |
Fuse Type Blowing Characteristic | Slow Blow |
Surface Mount Fuses 125VAC 4A .0227ohms 449 NANO2 | Future Electronics |
Fuse, Smd, Slow Blow, 4A Rohs Compliant: Yes |Littelfuse 0449004.MR | Newark Electronics |
FUSE, SMD, SLOW BLOW, 4A | element14 |
4 AMP 125V SLO BLO | TTI Europe |
Where can I find additional details, specifications and documents for a 0449004.MR?
Additional datasheets, footprints and schematics for 0449004.MR are listed on our Part Details page. You can also find images and similar parts to 0449004.MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0449004.MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0449004.MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0449004.MR fall under?
The 0449004.MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0449004.MR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0449004.MR you can contact the distributor directly for product support, shipping queries etc.
Is the 0449004.MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0449004.MR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 0449004.MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0449004.MR often in real-time on the comparison pages.
What if I can't find stock of 0449004.MR?
You can fill out our help required form which you can use to request a quote for 0449004.MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.