Status: | Unknown |
---|---|
Series: | 44620 Series |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.29 |
2,190
|
Buy Now | |
TTI Europe | US$1.56 |
5,200
|
Buy Now | |
Avnet America | US$1.80 |
2,605
|
Buy Now | |
Newark Electronics | US$2.16 |
2,190
|
Buy Now | |
element14 | US$2.80 |
2,190
|
Buy Now | |
Heilind Electronics | US$2.23 |
1,608
|
Buy Now | |
Heilind Electronics Asia | US$2.23 |
375
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 44620 Series |
SVHC | No SVHC (15-Jan-2019) |
Case Material | PA Polyamide (Nylon) High Temperature Glass-filled |
Colour | Black |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 1.5A |
External Depth | 15.75mm |
External Length / Height | 13.53mm |
External Width | 16.38mm |
Flammability Rating | UL94V-0 |
Gender | Jack |
Insulation Resistance | 500Mohm |
Material | PA Polyamide (Nylon) High Temperature Glass-filled |
No. of Contacts | 8Contacts |
No. of Mating Cycles | 500 |
No. of Ports | 1Ports |
8/8 MOD JACK RT ANGLE LOW PRO | TTI Europe |
Conn RJ45 RCP 8 POS Solder RA Through Hole 8 Terminal Single Port Tray | Avnet America |
JACK, SHIELDED, 8WAY | Farnell |
Jack, Shielded, 8Way | Newark Electronics |
RJ-45INVERTEDMODJACKW/KEEPOUT EATURE8CKT | Heilind Electronics |
Modular Jack, Right Angle, Low Profile, Inverted, 8/8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0446200002?
Additional datasheets, footprints and schematics for 0446200002 are listed on our Part Details page. You can also find images and similar parts to 0446200002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0446200002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0446200002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0446200002 fall under?
The 0446200002 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0446200002 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0446200002 you can contact the distributor directly for product support, shipping queries etc.
Is the 0446200002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0446200002 have stock available?
Authorised distributors including TTI Europe, Avnet America, Farnell, Newark Electronics and element14 have stock available or on a lead time for 0446200002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0446200002 often in real-time on the comparison pages.
What if I can't find stock of 0446200002?
You can fill out our help required form which you can use to request a quote for 0446200002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.