044557-000

Connectors

> Connector Backshells & Adapters

> Screened Backshells & Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 044557-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 044557-000
Series Information for 044557-000 - TE Connectivity
  • Status: Active
  • Aliases: 044557-000, 3-1190342-8
  • Product Code: B977
  • Global Product Line: 588
  • GPL Description: Aerospace Defense & Marine

Description

HEX40-AB-90-13-A3-2

Specifications

TE Adapter Code:
40
Adapter Plating Material:
Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray)
Material:
Aluminum Alloy
Connector Detail Specification Number:
MIL-DTL-38999
Connector General Specification Number:
MIL-DTL-38999 Series III & IV
Termination Device Type:
Ferrule
Adapter Angle:
90
Connector System:
Cable-to-Cable
Sealable:
Yes
Style:
HexaShield
Connector Shell Size:
13

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
HEX40-AB-90-13-A3-2