0444177081 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE SPLIT 25.15MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$13.02


Distributor Starting From Stock
Logo for Farnell Farnell US$13.02
437
Buy Now
Logo for element14 element14 US$13.72
437
Buy Now
Logo for Newark Electronics Newark Electronics US$17.34
227
Buy Now
Logo for Schukat Electronic Schukat Electronic US$17.63
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Cable Diameter Max 25.15mm
Frequency Min 25MHz
Frequency Max 300MHz
Impedance @ 100MHz 335ohm
Product Range -
SVHC No SVHC (15-Jan-2019)
Ferrite Case Style Hinged Core
Frequency Range 25MHz to 300MHz
Material Grade 44

Alternative Descriptions

SPLIT CORE FERRITE, 335 OHM, 25.15MM | Farnell
Ferrite Core, Split, 25.15Mm, 335Ohm/100Mhz | Newark Electronics
Round cable snap-ons-case & ferrite | RS
Round Cable Snap-In 25,9x56,4x42,95 44 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0444177081?

Additional datasheets, footprints and schematics for 0444177081 are listed on our Part Details page. You can also find images and similar parts to 0444177081 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0444177081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0444177081 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0444177081 fall under?

The 0444177081 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 0444177081 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0444177081 you can contact the distributor directly for product support, shipping queries etc.

Is the 0444177081 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0444177081 have stock available?

Authorised distributors including Farnell, element14, Newark Electronics, RS and Schukat Electronic have stock available or on a lead time for 0444177081.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0444177081 often in real-time on the comparison pages.

What if I can't find stock of 0444177081?

You can fill out our help required form which you can use to request a quote for 0444177081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay