Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Diameter Max | 9.85mm |
---|---|
Frequency Min | 25MHz |
Frequency Max | 300MHz |
Impedance @ 100MHz | 210ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Frequency Range | 25MHz to 300MHz |
Material Grade | 44 |
Ferrite Core, Split, 9.85Mm, 210 Ohm/100Mhz | Newark Electronics |
Roundcable snap-it core210ohm 10.5mm dia | RS |
SPLIT CORE FERRITE, 210 OHM, 9.85MM | element14 |
Where can I find additional details, specifications and documents for a 0444167281?
Additional datasheets, footprints and schematics for 0444167281 are listed on our Part Details page. You can also find images and similar parts to 0444167281 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0444167281 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0444167281 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0444167281 fall under?
The 0444167281 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 0444167281 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0444167281 you can contact the distributor directly for product support, shipping queries etc.
Is the 0444167281 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0444167281 have stock available?
Authorised distributors including Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 0444167281.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0444167281 often in real-time on the comparison pages.
What if I can't find stock of 0444167281?
You can fill out our help required form which you can use to request a quote for 0444167281 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.