0444164181 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE SPLIT 12.7MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.90


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.90
5,241
Buy Now
Logo for Schukat Electronic Schukat Electronic US$2.92
360
Buy Now
Logo for Farnell Farnell US$3.00
188
Buy Now
Logo for element14 element14 US$3.22
186
Buy Now
View Full Pricing & Stock Comparison

Specifications

Cable Diameter Max 12.7mm
Frequency Min 25MHz
Frequency Max 300MHz
Impedance @ 100MHz 230ohm
Product Range -
SVHC No SVHC (15-Jan-2019)
Frequency Range 25MHz to 300MHz
Material Grade 44

Alternative Descriptions

Ferrite Core, Split, 12.7Mm, 230 Ohm/100Mhz | Newark Electronics
Round Cable Snap-In 13,05x31x39,4 44 | Schukat Electronic
SPLIT CORE FERRITE, 230 OHM, 12.7MM | Farnell
Roundcable snap-it core230ohm 13.3mm dia | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0444164181?

Additional datasheets, footprints and schematics for 0444164181 are listed on our Part Details page. You can also find images and similar parts to 0444164181 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0444164181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0444164181 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0444164181 fall under?

The 0444164181 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 0444164181 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0444164181 you can contact the distributor directly for product support, shipping queries etc.

Is the 0444164181 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0444164181 have stock available?

Authorised distributors including Newark Electronics, Schukat Electronic, Farnell, element14 and RS have stock available or on a lead time for 0444164181.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0444164181 often in real-time on the comparison pages.

What if I can't find stock of 0444164181?

You can fill out our help required form which you can use to request a quote for 0444164181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay