0443800506 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE SPLIT 12.8MM 75OHM/100MHZ 300MHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.81


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.81
1,902
Buy Now
Logo for element14 element14 US$0.87
1,902
Buy Now
Logo for Farnell Farnell US$0.91
1,902
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Min 25MHz
Frequency Max 300MHz
Cable Diameter Max 12.8mm
External Diameter 29.7mm
Impedance 120ohm
Internal Diameter 0.5"
Material Grade 43
Outer Diameter 29.7mm

Alternative Descriptions

Ferrite Core, Split, 12.8Mm, 75Ohm/100Mhz, 300Mhz | Newark Electronics
FERRITE CORE, SPLIT, 12.8MM, 75OHM/100MHZ, 300MHZ | element14
Round cable snap-it core75ohm 12.7mm dia | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0443800506?

Additional datasheets, footprints and schematics for 0443800506 are listed on our Part Details page. You can also find images and similar parts to 0443800506 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0443800506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0443800506 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0443800506 fall under?

The 0443800506 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 0443800506 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0443800506 you can contact the distributor directly for product support, shipping queries etc.

Is the 0443800506 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0443800506 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 0443800506.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0443800506 often in real-time on the comparison pages.

What if I can't find stock of 0443800506?

You can fill out our help required form which you can use to request a quote for 0443800506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay