Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Diameter Max | 9.2mm |
---|---|
Frequency Min | 25MHz |
Frequency Max | 300MHz |
Impedance @ 100MHz | 88ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Ferrite Case Style | Hinged Core |
Frequency Range | 25MHz to 300MHz |
Material Grade | 43 |
Ferrite Core, Split, 9.2Mm, 88Ohm/100Mhz, 300Mhz | Newark Electronics |
Round cable snap-ons-case & ferrite | RS |
SPLIT CORE FERRITE, 88 OHM, 9.2MM | element14 |
Where can I find additional details, specifications and documents for a 0443665806?
Additional datasheets, footprints and schematics for 0443665806 are listed on our Part Details page. You can also find images and similar parts to 0443665806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0443665806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0443665806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0443665806 fall under?
The 0443665806 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 0443665806 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0443665806 you can contact the distributor directly for product support, shipping queries etc.
Is the 0443665806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0443665806 have stock available?
Authorised distributors including Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 0443665806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0443665806 often in real-time on the comparison pages.
What if I can't find stock of 0443665806?
You can fill out our help required form which you can use to request a quote for 0443665806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.