Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Diameter Max | 7.6mm |
---|---|
Frequency Min | 25MHz |
Frequency Max | 300MHz |
Impedance @ 100MHz | 113ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Frequency Range | 25MHz to 300MHz |
Material Grade | 43 |
Ferrite Core, Split, 7.6Mm, 113Ohm/100Mhz, 300Mhz | Newark Electronics |
Round cable snap-ons-case & ferrite | RS |
SPLIT CORE FERRITE, 113 OHM, 7.6MM | element14 |
Round Cable Snap-In 7,9x24,7x17,8 43 | Schukat Electronic |
Where can I find additional details, specifications and documents for a 0443625006?
Additional datasheets, footprints and schematics for 0443625006 are listed on our Part Details page. You can also find images and similar parts to 0443625006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0443625006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0443625006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0443625006 fall under?
The 0443625006 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 0443625006 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0443625006 you can contact the distributor directly for product support, shipping queries etc.
Is the 0443625006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0443625006 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Schukat Electronic have stock available or on a lead time for 0443625006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0443625006 often in real-time on the comparison pages.
What if I can't find stock of 0443625006?
You can fill out our help required form which you can use to request a quote for 0443625006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.