0443167251 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE SPLIT 9.85MM 225OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.40

Distributor Stock
Logo for RS
RS
from US$2.50
412
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.49
68,300
in stock
Buy Now
Logo for element14
element14
from US$1.46
8,068
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.40
8,068
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.45
896
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Diameter Max 9.85mm
Frequency Min 25MHz
Frequency Max 300MHz
Impedance @ 100MHz 225ohm
Product Range -
SVHC No SVHC (15-Jan-2019)
Ferrite Case Style Hinged Core
Frequency Range 25MHz to 300MHz
Material Grade 43

Alternative Descriptions

Ferrite Core, Split, 9.85Mm, 225Ohm/100Mhz | Newark Electronics
SPLIT CORE FERRITE, 225 OHM, 9.85MM | element14
Round Cable Snap-In 10,15x22,1x32,3 43 | Schukat Electronic
Roundcable snap-it core,225ohm 10mm dia | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0443167251?

Additional datasheets, footprints and schematics for 0443167251 are listed on our Part Details page. You can also find images and similar parts to 0443167251 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0443167251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0443167251 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0443167251 fall under?

The 0443167251 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 0443167251 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0443167251 you can contact the distributor directly for product support, shipping queries etc.

Is the 0443167251 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0443167251 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for 0443167251.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0443167251 often in real-time on the comparison pages.

What if I can't find stock of 0443167251?

You can fill out our help required form which you can use to request a quote for 0443167251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay