0443 166 651 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE FLAT CABLE 33.7MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.59

Distributor Stock
Logo for Farnell
Farnell
from US$2.59
816
in stock
Buy Now
Logo for element14
element14
from US$2.76
2,507
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.94
1,141
in stock
Buy Now
Logo for RS
RS
from US$4.16
174
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Impedance @ 100MHz 290ohm
Frequency Min 25MHz
Frequency Max 300MHz
Cable Width x Thickness 33.7mm x 1.3mm
Product Range -
SVHC No SVHC (15-Jan-2019)
Frequency Range 25MHz to 300MHz
Material Grade 42

Alternative Descriptions

FERRITE CORE, FLAT CABLE, 33.7MM X 1.3MM, 290 OHM | element14
Ferrite Core, Flat Cable, 33.7Mm X 1.3Mm, 290 Ohm | Newark Electronics
FERRITE CORE, FLAT CABLE, 33.7MM | Farnell
Flat cable snap-ons-case & ferrite | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0443 166 651?

Additional datasheets, footprints and schematics for 0443 166 651 are listed on our Part Details page. You can also find images and similar parts to 0443 166 651 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0443 166 651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0443 166 651 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0443 166 651 fall under?

The 0443 166 651 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 0443 166 651 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0443 166 651 you can contact the distributor directly for product support, shipping queries etc.

Is the 0443 166 651 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0443 166 651 have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, RS and Avnet Abacus have stock available or on a lead time for 0443 166 651.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0443 166 651 often in real-time on the comparison pages.

What if I can't find stock of 0443 166 651?

You can fill out our help required form which you can use to request a quote for 0443 166 651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay