Status: | Unknown |
---|---|
Series: | 44193 Series |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.08
|
120
in stock
|
Buy Now | |
Heilind Electronics
from US$2.33
|
7,312
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.33
|
2,437
in stock
|
Buy Now | |
TTI Europe
from US$2.66
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$3.00
|
120
in stock
|
Buy Now | |
element14
from US$3.21
|
120
in stock
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 2 Ganged |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 Cat4 |
IP Rating | - |
Connector Mounting | Surface Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 44193 Series |
SVHC | No SVHC (15-Jan-2019) |
Case Material | PA Polyamide (Nylon) |
Colour | Black |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 10mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 1.5A |
External Depth | 16.89mm |
External Length / Height | 11.8mm |
External Width | 30.48mm |
Flammability Rating | UL94V-0 |
Gender | Jack |
Insulation Resistance | 500Mohm |
Material | PA Polyamide (Nylon) |
No. of Contacts | 8Contacts |
No. of Mating Cycles | 500 |
No. of Ports | 2Ports |
No. of Positions | 16Ways |
Operating Temperature Max | 80°C |
MODJACK DUAL PORT W/NAILS 5 SAU 8/ | Heilind Electronics |
MODULAR JACK, RIGHT ANGLE | TTI Europe |
Jack, Smt, Low Profile, 8Way | Newark Electronics |
JACK, SMT, LOW PROFILE, 8WAY | element14 |
MODJACK DUAL PORT W/NAILS 50"SAU 8/8 | Avnet America |
Modular Jack, Right Angle, Low Profile, Surface Mount, 8/8, 2 Ports | Power and Signal Group |
Conn RJ-45 RCP 16 POS 1.27mm Solder RA SMD 16 Terminal 2 Port Embossed T/R Cat 3/Cat 4 | Avnet Asia |
Where can I find additional details, specifications and documents for a 0441930003?
Additional datasheets, footprints and schematics for 0441930003 are listed on our Part Details page. You can also find images and similar parts to 0441930003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0441930003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0441930003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0441930003 fall under?
The 0441930003 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0441930003 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0441930003 you can contact the distributor directly for product support, shipping queries etc.
Is the 0441930003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0441930003 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 0441930003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0441930003 often in real-time on the comparison pages.
What if I can't find stock of 0441930003?
You can fill out our help required form which you can use to request a quote for 0441930003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.