Status: | Unknown |
---|---|
Series: | USLKG |
RoHS: | Unknown |
Prices starting from US$3.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.94
|
10
in stock
|
Buy Now | |
RS Americas
from US$9.48
|
343
in stock
|
Buy Now | |
Carlton-Bates
from US$10.70
|
72
in stock
|
Buy Now | |
Conrad
from US$6.53
|
55
in stock
|
Buy Now | |
Sager
from US$10.09
|
51
in stock
|
Buy Now | |
Distrelec
from US$10.44
|
46
in stock
|
Buy Now | |
TTI Europe
from US$3.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | - |
Rated Voltage | - |
No. of Levels | 1 |
Product Range | USLKG |
SVHC | 4-Nonylphenol branched and linear ethoxylated (15-Jan-2018) |
Colour | Yellow / Green |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Width | 5.2mm |
Pitch Spacing | 5.2mm |
Voltage Rating VAC | 400V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.2mm² |
Terminal Block 30-12 AWG Screw Connection 1 2 8 kV 0.6 Nm PA 7 mm | Phoenix Contact 0441119 | RS Americas |
Grounding Terminal Block - USLKG25N | Carlton-Bates |
USLKG 2,5 N | Conrad |
DIN Rail Terminal Blocks 5.2mm UNIV. GRND. | Sager |
Phoenix Contact Terminal Block, Screw, 1 Poles, , 0.2 ... 4mm², Green / Yellow | Distrelec |
DIN rail contact earth terminal,2.5sq.mm | RS |
Where can I find additional details, specifications and documents for a 0441119?
Additional datasheets, footprints and schematics for 0441119 are listed on our Part Details page. You can also find images and similar parts to 0441119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0441119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0441119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0441119 fall under?
The 0441119 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 0441119 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0441119 you can contact the distributor directly for product support, shipping queries etc.
Is the 0441119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0441119 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Conrad, Sager and Distrelec have stock available or on a lead time for 0441119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0441119 often in real-time on the comparison pages.
What if I can't find stock of 0441119?
You can fill out our help required form which you can use to request a quote for 0441119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.