0441021414S1000 Part Information
Details for 0441021414S1000 by Amphenol
Cable Leads & Connectors>Connectors>Circular Multipole Connectors
Part Downloads
Part Specifications
Product Range | 44 Series |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
For Use With | 44 Series Circular Connectors |
Contact Material | Copper |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0441021414S1000?
Additional datasheets, footprints and schematics for 0441021414S1000 are listed in our Part Details tab. You can also find the 0441021414S1000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0441021414S1000 in the Pricing & Inventory tab next to part details. You can view 0441021414S1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0441021414S1000 fall under?
The 0441021414S1000 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0441021414S1000 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0441021414S1000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0441021414S1000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 0441021414S1000 have stock available?
There is no stock from authorised distributors for 0441021414S1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0441021414S1000 often in real-time on the comparison pages.
What if I can't find stock of 0441021414S1000?
You can fill out our help required form which you can use to request a quote for 0441021414S1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.