Status: | Unknown |
---|---|
Series: | 44 Series |
RoHS: | Unknown |
Product Range | 44 Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Receptacle |
No. of Positions | 3Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Circular Connector, Plug, 3 Position, Cable | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE | element14 |
Plug 3 14 16 and 18 AWG 250 8 A 0.080 to 0.130 in. -40 to +125 ° C | Amphenol Sine Systems 044 103 10003 | RS Americas |
Where can I find additional details, specifications and documents for a 044-103-10003?
Additional datasheets, footprints and schematics for 044-103-10003 are listed on our Part Details page. You can also find images and similar parts to 044-103-10003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 044-103-10003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 044-103-10003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 044-103-10003 fall under?
The 044-103-10003 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 044-103-10003 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 044-103-10003 you can contact the distributor directly for product support, shipping queries etc.
Is the 044-103-10003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 044-103-10003 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and RS Americas have stock available or on a lead time for 044-103-10003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 044-103-10003 often in real-time on the comparison pages.
What if I can't find stock of 044-103-10003?
You can fill out our help required form which you can use to request a quote for 044-103-10003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.