044 102 1414S 1000 101 Part Information

Details for 044 102 1414S 1000 101 by Amphenol

Connectors > Circular Connectors & Components > Circular Connector Contacts

Part Downloads

Part Specifications

Product Range 44 Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 14AWG
Wire Size AWG Min 18AWG
For Use With 44 Series Circular Connectors
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONTACT SOCKET, 18-14AWG, CRIMP; Product Range:44 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:44 Series Circular Connectors RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 044 102 1414S 1000 101?

Additional datasheets, footprints and schematics for 044 102 1414S 1000 101 are listed in our Part Details tab. You can also find the 044 102 1414S 1000 101 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 044 102 1414S 1000 101 in the Pricing & Inventory tab next to part details. You can view 044 102 1414S 1000 101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 044 102 1414S 1000 101 fall under?

The 044 102 1414S 1000 101 is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 044 102 1414S 1000 101 when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 044 102 1414S 1000 101 you can contact the distributor directly for product support, shipping queries etc.

Is the 044 102 1414S 1000 101 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 044 102 1414S 1000 101 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 044 102 1414S 1000 101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 044 102 1414S 1000 101 often in real-time on the comparison pages.

What if I can't find stock of 044 102 1414S 1000 101?

You can fill out our help required form which you can use to request a quote for 044 102 1414S 1000 101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 044 102 1414S 1000 101

Loading...
Loading Results for 044 102 1414S 1000 101
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us