044-102-1414S-100-101 Part Information

Details for 044-102-1414S-100-101 by Amphenol

Cable Leads & Connectors>Connectors>Circular Multipole Connectors

Part Downloads

Part Specifications

Product Range 44 Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 14AWG
Wire Size AWG Min 18AWG
For Use With Amphenol's 44 Series
Contact Plating Tin Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2018)
Contact Size 14
Contact Termination Crimp
Current Rating 8A
RoHS Compliant

Alternative Part Descriptions

  • CRIMP CONTACT, SKT, 14-18 AWG; Product Range:44 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:44 Series Circular Connectors; Connector Type:Contact RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 044-102-1414S-100-101?

Additional datasheets, footprints and schematics for 044-102-1414S-100-101 are listed in our Part Details tab. You can also find the 044-102-1414S-100-101 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 044-102-1414S-100-101 in the Pricing & Inventory tab next to part details. You can view 044-102-1414S-100-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 044-102-1414S-100-101 fall under?

The 044-102-1414S-100-101 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.

Can I view similar or alternative parts?

You can view similar parts to 044-102-1414S-100-101 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 044-102-1414S-100-101 you can contact the distributor directly for product support, shipping queries etc.

Is the 044-102-1414S-100-101 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 044-102-1414S-100-101 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 044-102-1414S-100-101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 044-102-1414S-100-101 often in real-time on the comparison pages.

What if I can't find stock of 044-102-1414S-100-101?

You can fill out our help required form which you can use to request a quote for 044-102-1414S-100-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 044-102-1414S-100-101

Loading...
Loading Results for 044-102-1414S-100-101
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us