Status: | Unknown |
---|---|
Series: | 43P Series |
RoHS: | Unknown |
Track Resistance | 5kohm |
---|---|
No. of Turns | 20Turns |
Potentiometer Mounting | Through Hole |
Product Range | 43P Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
MSL | - |
Resistance Min | 2ohm |
Trimmer Potentiometer, 5Kohm 20Turn Through Hole | Newark Electronics |
TRIMMER POTENTIOMETER, 5KOHM 20TURN THRO | element14 |
Where can I find additional details, specifications and documents for a 043P502?
Additional datasheets, footprints and schematics for 043P502 are listed on our Part Details page. You can also find images and similar parts to 043P502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 043P502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 043P502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 043P502 fall under?
The 043P502 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 043P502 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 043P502 you can contact the distributor directly for product support, shipping queries etc.
Is the 043P502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 043P502 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 043P502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 043P502 often in real-time on the comparison pages.
What if I can't find stock of 043P502?
You can fill out our help required form which you can use to request a quote for 043P502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.