043P204

Electronic & Electrical Components

> Resistors

> Potentiometers Trimmers & Accessories

Organise Price Comparison Results by
distributor space
Distributor Statistics for 043P204
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 043P204
Series Information for 043P204 - Vishay Intertechnology

Features

  • feature
    - 0.75 W at 70 u00b0C - Wide ohmic value range (10 uf057 to 5 Muf057) - Panel mount available - Multi-finger wiper for better C.R.V. - Tests according to CECC 41000 or IEC 60393-1

Description

TRIMMER POTENTIOMETER 200KOHM 20TURN THROUGH HOLE

Specifications

Track Resistance:
200kohm
No. of Turns:
20Turns
Potentiometer Mounting:
Through Hole
Product Range:
43P Series
Power Rating:
500mW
Resistance Tolerance:
± 10%
MSL:
-
Packaging:
Each