Status: | Unknown |
---|---|
Series: | 43860 Series |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.31
|
5,887
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
36,795
in stock
|
Buy Now | |
Sager
from US$0.63
|
26,994
in stock
|
Buy Now | |
Heilind Electronics
from US$0.86
|
24,078
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
10,920
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.86
|
4,816
in stock
|
Buy Now | |
Power and Signal Group
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 43860 Series |
SVHC | No SVHC (15-Jan-2019) |
Case Material | PA Polyamide (Nylon) |
Colour | Black |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 1.5A |
External Depth | 14.99mm |
External Length / Height | 13.21mm |
External Width | 15.75mm |
Flammability Rating | UL94V-0 |
Gender | Jack |
Insulation Resistance | 500Mohm |
Material | PA Polyamide (Nylon) High Temperature Glass-filled |
No. of Contacts | 8Contacts |
No. of Mating Cycles | 500 |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Conn RJ45 Receptacle 8 POS 1.02mm Solder RA Through Hole 8 Terminal 1 Port | Avnet America |
Modular Connectors / Ethernet Connectors MDJCK 8/8 RA LOPRO INVERTED | Sager |
MODJACK RA LOPRO 50AU INV W/O | Heilind Electronics |
8/8 MOD JACK RT ANGLE LOW PRO | TTI Europe |
Modular, Jack, Tht, R/A, Rj45, 8P8C | Newark Electronics |
Modular Jack, Right Angle, Low Profile, Inverted, 8/8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0438600001?
Additional datasheets, footprints and schematics for 0438600001 are listed on our Part Details page. You can also find images and similar parts to 0438600001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0438600001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0438600001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0438600001 fall under?
The 0438600001 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0438600001 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0438600001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0438600001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0438600001 have stock available?
Authorised distributors including Avnet America, Sager, Heilind Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for 0438600001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0438600001 often in real-time on the comparison pages.
What if I can't find stock of 0438600001?
You can fill out our help required form which you can use to request a quote for 0438600001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.