0438003.WRA Littelfuse Parts by Littelfuse

FUSE AEC-Q200 FAST ACTING 3A 0603

Status: Unknown
Series: 438A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Newark
Newark
from US$0.93
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.59
2,157
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.74
-
Buy Now
Logo for element14
element14
from US$0.75
-
Buy Now

Specifications

Product Range 438A Series
Fuse Current 3A
Voltage Rating VAC 12V
Voltage Rating VDC 32V
Blow Characteristic Fast Acting
Fuse Case Style 0603
Breaking Capacity Current AC 50A

Alternative Descriptions

Fuse, Aec-Q200, Fast Acting, 3A, 0603 | Newark Electronics
438A Series 12 VAC 3 A 0603 (1608 Metric) Surface Mount Fast-Acting Fuse | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0438003.WRA?

Additional datasheets, footprints and schematics for 0438003.WRA are listed on our Part Details page. You can also find images and similar parts to 0438003.WRA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0438003.WRA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0438003.WRA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0438003.WRA fall under?

The 0438003.WRA is listed under Littelfuse Parts.

Can I view similar or alternative parts?

You can view similar parts to 0438003.WRA when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0438003.WRA you can contact the distributor directly for product support, shipping queries etc.

Is the 0438003.WRA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0438003.WRA have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 0438003.WRA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0438003.WRA often in real-time on the comparison pages.

What if I can't find stock of 0438003.WRA?

You can fill out our help required form which you can use to request a quote for 0438003.WRA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay