Status: | Unknown |
---|---|
Series: | 437 Series |
RoHS: | Compliant |
Product Range | 437 Series |
---|---|
Fuse Current | 8A |
Voltage Rating VAC | 32V |
Voltage Rating VDC | 35V |
Blow Characteristic | Fast Acting |
Fuse Case Style | 1206 |
Breaking Capacity Current AC | 50A |
RoHS Compliant | Yes |
SMD FUSE, FAST ACTING, 8A, 32VAC | element14 |
Fuse, Fast Acting, 8A, 1206 | Newark Electronics |
Fuse 32V 8A Fast Acting SMD 1206 | RS |
437 Series 1206 Fast-Acting 32 V 8 A Ceramic Surface Mount Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0437008.WR?
Additional datasheets, footprints and schematics for 0437008.WR are listed on our Part Details page. You can also find images and similar parts to 0437008.WR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0437008.WR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0437008.WR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0437008.WR fall under?
The 0437008.WR is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0437008.WR when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0437008.WR you can contact the distributor directly for product support, shipping queries etc.
Is the 0437008.WR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0437008.WR have stock available?
Authorised distributors including CoreStaff, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 0437008.WR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0437008.WR often in real-time on the comparison pages.
What if I can't find stock of 0437008.WR?
You can fill out our help required form which you can use to request a quote for 0437008.WR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.