Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 433MHz |
---|---|
Antenna Case Size | 25mm x 5mm x 1.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Miniature Portable Device |
Frequency Max | 443MHz |
Frequency Min | 423MHz |
Frequency Range | 423MHz to 443MHz |
Input Impedance | 50ohm |
Input Power | 2W |
Return Loss | 9.5dB |
Antenna, At62 | Newark Electronics |
ANTENNA, AT62 | element14 |
Where can I find additional details, specifications and documents for a 0433AT62A0020E?
Additional datasheets, footprints and schematics for 0433AT62A0020E are listed on our Part Details page. You can also find images and similar parts to 0433AT62A0020E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0433AT62A0020E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0433AT62A0020E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0433AT62A0020E fall under?
The 0433AT62A0020E is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to 0433AT62A0020E when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0433AT62A0020E you can contact the distributor directly for product support, shipping queries etc.
Is the 0433AT62A0020E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0433AT62A0020E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 0433AT62A0020E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0433AT62A0020E often in real-time on the comparison pages.
What if I can't find stock of 0433AT62A0020E?
You can fill out our help required form which you can use to request a quote for 0433AT62A0020E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.