Status: | Unknown |
---|---|
Series: | 4323 Series |
RoHS: | Unknown |
Prices starting from US$1.36
Tape Type | Masking |
---|---|
Tape Backing Material | Crepe Paper |
Tape Width - Metric | 19mm |
Tape Width - Imperial | 0.74" |
Tape Length - Metric | 50m |
Tape Length - Imperial | 164.04ft |
Tape Colour | Cream |
Product Range | 4323 Series |
SVHC | No SVHC (15-Jan-2019) |
Material | Crepe Paper |
Tape Length | 50m |
MASKING TAPE, CREPE PAPER, 50M X 19MM | element14 |
Tape: masking | Transfer Multisort Elektronik |
tesakreppĀ® 4323 all purpose tape is a flat, slightly corrugated paper cover tape on the basis of natural rubber adhesive.Ā | Conrad |
tesa 04323 General Purpose Paper Masking Tape 19mm x 50m | Rapid Electronics |
Where can I find additional details, specifications and documents for a 04323-00006-00?
Additional datasheets, footprints and schematics for 04323-00006-00 are listed on our Part Details page. You can also find images and similar parts to 04323-00006-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04323-00006-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04323-00006-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04323-00006-00 fall under?
The 04323-00006-00 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 04323-00006-00 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04323-00006-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 04323-00006-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04323-00006-00 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Conrad and Rapid Electronics have stock available or on a lead time for 04323-00006-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04323-00006-00 often in real-time on the comparison pages.
What if I can't find stock of 04323-00006-00?
You can fill out our help required form which you can use to request a quote for 04323-00006-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.