Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Cable Diameter Max | 4.9mm |
---|---|
Frequency Min | 1MHz |
Frequency Max | 300MHz |
Impedance @ 100MHz | 180ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Frequency Range | 1MHz to 300MHz |
Material Grade | 31 |
Ferrite Core, Split, 4.9Mm, 180 Ohm/100Mhz, 300Mhz | Newark Electronics |
Roundcable snap-it core,180ohm 5.3mm dia | RS |
SPLIT CORE FERRITE, 180 OHM, 4.9MM | element14 |
Round Cable Snap-In 5,1x12x25 31 | Schukat Electronic |
Fair-Rite 0431173951 4.9mm 208R Snap-its Cable Core | Rapid Electronics |
Where can I find additional details, specifications and documents for a 0431173951?
Additional datasheets, footprints and schematics for 0431173951 are listed on our Part Details page. You can also find images and similar parts to 0431173951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0431173951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0431173951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0431173951 fall under?
The 0431173951 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 0431173951 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0431173951 you can contact the distributor directly for product support, shipping queries etc.
Is the 0431173951 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0431173951 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Schukat Electronic have stock available or on a lead time for 0431173951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0431173951 often in real-time on the comparison pages.
What if I can't find stock of 0431173951?
You can fill out our help required form which you can use to request a quote for 0431173951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.