Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Diameter Max | 18.5mm |
---|---|
Frequency Min | 1MHz |
Frequency Max | 300MHz |
Impedance @ 100MHz | 220ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Frequency Range | 1MHz to 300MHz |
Material Grade | 31 |
FERRITE CORE, SPLIT, 18.5MM, 220 OHM/100MHZ | element14 |
Ferrite Core, Split, 18.5Mm, 220 Ohm/100Mhz | Newark Electronics |
FERRITE CORE, SPLIT, 18.5MM | Farnell |
Roundcable snap-it core220ohm 19mm dia | RS |
Where can I find additional details, specifications and documents for a 0431173551?
Additional datasheets, footprints and schematics for 0431173551 are listed on our Part Details page. You can also find images and similar parts to 0431173551 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0431173551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0431173551 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0431173551 fall under?
The 0431173551 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 0431173551 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0431173551 you can contact the distributor directly for product support, shipping queries etc.
Is the 0431173551 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0431173551 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 0431173551.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0431173551 often in real-time on the comparison pages.
What if I can't find stock of 0431173551?
You can fill out our help required form which you can use to request a quote for 0431173551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.