Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Diameter Max | 4.9mm |
---|---|
Frequency Min | 1MHz |
Frequency Max | 300MHz |
Impedance @ 100MHz | 280ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Frequency Range | 1MHz to 300MHz |
Material Grade | 31 |
Ferrite Core, Split, 4.9Mm, 280 Ohm/100Mhz, 300Mhz | Newark Electronics |
SPLIT CORE FERRITE, 280 OHM, 4.9MM | element14 |
Roundcable snap-it core,280ohm 5.3mm dia | RS |
Fair-Rite 0431164951 4.9mm 247R Snap-its Cable Core | Rapid Electronics |
Where can I find additional details, specifications and documents for a 0431164951?
Additional datasheets, footprints and schematics for 0431164951 are listed on our Part Details page. You can also find images and similar parts to 0431164951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0431164951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0431164951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0431164951 fall under?
The 0431164951 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 0431164951 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0431164951 you can contact the distributor directly for product support, shipping queries etc.
Is the 0431164951 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0431164951 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 0431164951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0431164951 often in real-time on the comparison pages.
What if I can't find stock of 0431164951?
You can fill out our help required form which you can use to request a quote for 0431164951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.