0431163951 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE FLAT CABLE 51MM X 1.3MM 300 OHM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.73


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$5.09
333
Buy Now
Logo for element14 element14 US$4.73
333
Buy Now
Logo for RS RS US$6.49
163
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Min 1MHz
Frequency Max 300MHz
Cable Width x Thickness 51mm x 1.3mm
Product Range -
Ferrite Mounting Flat Core
Impedance 425ohm
Material Grade 31

Alternative Descriptions

Ferrite Core, Flat Cable, 51Mm X 1.3Mm, 300 Ohm | Newark Electronics
FERRITE CORE, FLAT CABLE, 51MM X 1.3MM, 300 OHM | element14
Flat cable snap-ons-case & ferrite | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0431163951?

Additional datasheets, footprints and schematics for 0431163951 are listed on our Part Details page. You can also find images and similar parts to 0431163951 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0431163951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0431163951 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0431163951 fall under?

The 0431163951 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 0431163951 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0431163951 you can contact the distributor directly for product support, shipping queries etc.

Is the 0431163951 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0431163951 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 0431163951.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0431163951 often in real-time on the comparison pages.

What if I can't find stock of 0431163951?

You can fill out our help required form which you can use to request a quote for 0431163951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay