Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0430892002,
8-1190330-8 |
Color | Black |
---|---|
Shrink Ratio | 3:1 |
Flexibility | Semi-Rigid |
Fluid Type | Medical Fluids, Water |
Material | Medical Grade Crosslinked Fluoropolymer |
Recovered Inside Diameter (Max) | 6.35mm, .25in |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Recovered Wall Thickness (Nominal) | .33mm, .01in |
Cut Length | 1238.4mm, 48in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Cut Piece, Stick, Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | MT1000 |
Resistant To | Radiation Sterilization, Steam Sterilization, Abrasion, Mechanical Damage, Fluids, Strain, Impact |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Operating Temperature Range | -55 – 175°C |
Shrink Temperature (Min) | 175°C |
Flammability | Non-Flame-Retardant, Highly Flame-Resistant |
Recovery Temperature | 175°C |
General Purpose Relays MT1000-1/2-0-STK | Sager |
Where can I find additional details, specifications and documents for a 0430892002?
Additional datasheets, footprints and schematics for 0430892002 are listed on our Part Details page. You can also find images and similar parts to 0430892002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0430892002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0430892002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0430892002 fall under?
The 0430892002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0430892002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0430892002 you can contact the distributor directly for product support, shipping queries etc.
Is the 0430892002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0430892002 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 0430892002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0430892002 often in real-time on the comparison pages.
What if I can't find stock of 0430892002?
You can fill out our help required form which you can use to request a quote for 0430892002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.