0430450602 Part Information

Details for 0430450602 by Molex

Cable Leads & Connectors>Connectors>Plug & Socket Connectors

Part Downloads

Part Specifications

Pitch Spacing 3mm
No. of Contacts 6Contacts
Gender Header
Product Range Micro-Fit 3.0 43045 Series
Contact Termination Type Through Hole
No. of Rows 2Rows, 2 Row
Contact Plating Gold Plated Contacts
Contact Material Brass Alloy
SVHC No SVHC (15-Jan-2019)
Connector Mounting PCB Mount
Contact Termination Through Hole Right Angle
RoHS Compliant

Alternative Part Descriptions

  • CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0430450602?

Additional datasheets, footprints and schematics for 0430450602 are listed in our Part Details tab. You can also find the 0430450602 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0430450602 in the Pricing & Inventory tab next to part details. You can view 0430450602 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0430450602 fall under?

The 0430450602 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.

Can I view similar or alternative parts?

You can view similar parts to 0430450602 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0430450602 you can contact the distributor directly for product support, shipping queries etc.

Is the 0430450602 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 0430450602 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 0430450602.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0430450602 often in real-time on the comparison pages.

What if I can't find stock of 0430450602?

You can fill out our help required form which you can use to request a quote for 0430450602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 0430450602

Loading...
Loading Results for 0430450602
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us