Status: | Unknown |
---|---|
Series: | 430 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | 430 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 580ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 0430 05 1011 00?
Additional datasheets, footprints and schematics for 0430 05 1011 00 are listed on our Part Details page. You can also find images and similar parts to 0430 05 1011 00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0430 05 1011 00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0430 05 1011 00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0430 05 1011 00 fall under?
The 0430 05 1011 00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 0430 05 1011 00 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0430 05 1011 00 you can contact the distributor directly for product support, shipping queries etc.
Is the 0430 05 1011 00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0430 05 1011 00 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 0430 05 1011 00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0430 05 1011 00 often in real-time on the comparison pages.
What if I can't find stock of 0430 05 1011 00?
You can fill out our help required form which you can use to request a quote for 0430 05 1011 00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.