Status: | Unknown |
---|---|
Series: | Standard Series |
RoHS: | Unknown |
Product Range | Standard Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Metal Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
Breakdown Voltage Vbr | 2500V |
Connector Insert Type | 1-3 |
Connector Mounting | Cable Mount |
Connector Shell Size | 1 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
Insert Arrangement | 1-3 |
Insulation Resistance | 5000Mohm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
PLUG, CABLE, SOCKET INSERT, 3WAY | element14 |
Circular Connector, Standard Series, Plug, 3, Socket, Solder, Cable Mount Rohs Compliant: Yes |Jaeger 042 953 006 | Newark Electronics |
CONNECTOR, CIRCULAR, PLUG, 3POS, CABLE | Farnell |
Where can I find additional details, specifications and documents for a 042953006?
Additional datasheets, footprints and schematics for 042953006 are listed on our Part Details page. You can also find images and similar parts to 042953006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 042953006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 042953006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 042953006 fall under?
The 042953006 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 042953006 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 042953006 you can contact the distributor directly for product support, shipping queries etc.
Is the 042953006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 042953006 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 042953006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 042953006 often in real-time on the comparison pages.
What if I can't find stock of 042953006?
You can fill out our help required form which you can use to request a quote for 042953006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.