042565M001

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 042565M001
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 042565M001
Series Information for 042565M001 - TE Connectivity
  • Status: Active
  • Aliases: 042565M001, 3-1190326-4
  • Product Code: C334
  • Global Product Line: 652
  • GPL Description: Aerospace Defense & Marine

Description

NTFR-3/8-0-BULK-SP

Specifications

Fluid Type:
Chemicals/Solvents, Brake Fluid, Lubricating Oil, Diesel Fuel, Hydraulic Fluid, Water, De-Icing Fluid, Aviation Fuel
Color:
Black
Shrink Ratio:
1.75:1
Flexibility:
Very Flexible
Material:
Chlorinated Polyolefin
Material Systems Code:
20
Size Range:
.214 – .375in, 5.45 – 9.52mm
Recovered Wall Thickness (Tolerance):
.02in, .51mm
Recovered Wall Thickness (Nominal):
1.01mm, .04in
Expanded Inside Diameter (Min):
.375in, 9.52mm
Recovered Inside Diameter (Max):
.214in, 5.45mm
Product Source:
US
Low Outgassing:
No
Packaging Method:
Bulk Spool
Applicable Region:
Worldwide
Wall Type:
Single
Product Family:
NT-FR
Shrink Temperature (Min):
90°C
Recovery Temperature:
135°C
Fluid Resistance:
Splash Protection
Operating Temperature Range:
-70 – 121°C
Resistant To:
Abrasion, Fluids, Mechanical Damage, Strain
Flammability:
Flame-Retardant

Compatibility

  • Compatible Parts: CJ2087-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
NTFR-3/8-0-BULK-SP