Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip / Nozzle Width | 2mm |
---|---|
Tip / Nozzle Style | Pincette |
For Use With | Digital 2000 A MICRO-CON 60 iA Soldering Stations |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 82.5mm |
Operating Temperature Max | 450°C |
Tip / Nozzle Length | 82.5mm |
Tip Size | 2mm |
TIP, SOLDERING, MINIMELFS | element14 |
Where can I find additional details, specifications and documents for a 0422MD?
Additional datasheets, footprints and schematics for 0422MD are listed on our Part Details page. You can also find images and similar parts to 0422MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0422MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0422MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0422MD fall under?
The 0422MD is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 0422MD when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0422MD you can contact the distributor directly for product support, shipping queries etc.
Is the 0422MD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0422MD have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 0422MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0422MD often in real-time on the comparison pages.
What if I can't find stock of 0422MD?
You can fill out our help required form which you can use to request a quote for 0422MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.