Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip / Nozzle Width | 6mm |
---|---|
Tip / Nozzle Style | SOIC-8 |
For Use With | Digital 2000 A MICRO-CON 60 iA Soldering Stations |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 82.5mm |
Operating Temperature Max | 450°C |
Tip / Nozzle Length | 82.5mm |
Tip Size | 6mm |
TIP, SOLDERING, SOIC8 | Farnell |
Soldering Iron Tip, Soic-8, 6 Mm Rohs Compliant: Na |Ersa 0422ED | Newark Electronics |
Where can I find additional details, specifications and documents for a 0422ED?
Additional datasheets, footprints and schematics for 0422ED are listed on our Part Details page. You can also find images and similar parts to 0422ED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0422ED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0422ED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0422ED fall under?
The 0422ED is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 0422ED when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0422ED you can contact the distributor directly for product support, shipping queries etc.
Is the 0422ED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0422ED have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 0422ED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0422ED often in real-time on the comparison pages.
What if I can't find stock of 0422ED?
You can fill out our help required form which you can use to request a quote for 0422ED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.