Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wipe Material | - |
---|---|
Wipe Width | 267mm |
Wipe Length | 311mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Wipe |
For Use With | Hand Cleaning |
SCRUBS bucket of hand wipes | RS |
Hand Wipes, Scrubs, Bucket Of 72 | Newark Electronics |
Where can I find additional details, specifications and documents for a 042272?
Additional datasheets, footprints and schematics for 042272 are listed on our Part Details page. You can also find images and similar parts to 042272 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 042272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 042272 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 042272 fall under?
The 042272 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 042272 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 042272 you can contact the distributor directly for product support, shipping queries etc.
Is the 042272 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 042272 have stock available?
Authorised distributors including RS, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for 042272.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 042272 often in real-time on the comparison pages.
What if I can't find stock of 042272?
You can fill out our help required form which you can use to request a quote for 042272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.