042113-000 Hook Up Wire by TE Connectivity

FLTWC0311-22-2

Status: Active
Series: -
RoHS: Unknown
Aliases: 042113-000,
8-1190322-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$1.58
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for Sager
Sager
from US$0.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Weight 4.17kg/km
Conductor Material Tin-Coated Copper
Insulation Material Flame-Retardant, Modified Polyester
Wire Color Red
Number of Strands 19
Number of Conductors 1
Overall Outside Diameter Range .047 – .052in, 1.25 – 1.43mm
Conductor Diameter .75mm, .03in
Overall Outside Diameter .0469in, 1.19mm
Wire Size 22AWG, .33mm²
Wire Diameter .049in, 1.245mm
Conductor Size 22AWG
Strand Size 34AWG
Cable Insulation Thickness .153mm
Resistance (Max) 15.9 Ω/1000 ft @ 68°F
Voltage Rating 600V
Cable Style Stranded, Primary
Cable Type FlexLite TW
Product Type Wire
Product Classification Wire - Commercial
Operating Temperature Range -65 – 135°C

Alternative Descriptions

Hook-up Wire 1Conductors 22AWG 1.24mm Tin Plated Copper Red 600VAC | Avnet America
Hook-up Wire FLTWC0311-22-2 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 042113-000?

Additional datasheets, footprints and schematics for 042113-000 are listed on our Part Details page. You can also find images and similar parts to 042113-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 042113-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 042113-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 042113-000 fall under?

The 042113-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 042113-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 042113-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 042113-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 042113-000 have stock available?

Authorised distributors including Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 042113-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 042113-000 often in real-time on the comparison pages.

What if I can't find stock of 042113-000?

You can fill out our help required form which you can use to request a quote for 042113-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay